Vishay Intertechnology, Inc. RES 51.0K OHM 1W 5% 1218 SMD CRCW121851K0JNEK

Description
RES 51.0Kohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 51.0Kohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM 1W 5% 1218 SMD - CRCW121851K0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1W 5% 1218 SMD
CRCW121851K0JNEK
RES 51.0K OHM 1W 5% 1218 SMD CRCW121851K0JNEK
RES 51.0Kohm 1W 5% 1218 SMD

RES 51.0Kohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121851K0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121851K0JNEK-ND
Chip Resistor - Surface Mount CRCW121851K0JNEK-ND
51 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121851K0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121851K0JNEK
Chip Resistor - Surface Mount CRCW121851K0JNEK
RES SMD 51K OHM 5% 1W 1218

RES SMD 51K OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121851K0JNEK CRCW121851K0JNEK-ND CRCW121851K0JNEK
Product Name RES 51.0K OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 51000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details