Vishay Intertechnology, Inc. Resistor-Fixed-Single-Surface-Mount CRCW12184R02FKEK

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW12184R02FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW12184R02FKEK
Resistor-Fixed-Single-Surface-Mount CRCW12184R02FKEK
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - CRCW12184R02FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12184R02FKEK-ND
Chip Resistor - Surface Mount CRCW12184R02FKEK-ND
4.02 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12184R02FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12184R02FKEK
Chip Resistor - Surface Mount CRCW12184R02FKEK
RES SMD 4.02 OHM 1% 1W 1218

RES SMD 4.02 OHM 1% 1W 1218

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12184R02FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12184R02FKEK
Chip Resistor - Surface Mount CRCW12184R02FKEK
RES SMD 4.02 OHM 1% 1W 1218

RES SMD 4.02 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12184R02FKEK CRCW12184R02FKEK-ND CRCW12184R02FKEK CRCW12184R02FKEK
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details