Vishay Intertechnology, Inc. 1218,4.22K,1%,T/R,RoHS Compliant CRCW12184K22FKEK

Description
1218,4.22K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet
Description
1218,4.22K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1218,4.22K,1%,T/R,RoHS Compliant - CRCW12184K22FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
1218,4.22K,1%,T/R,RoHS Compliant
CRCW12184K22FKEK
1218,4.22K,1%,T/R,RoHS Compliant CRCW12184K22FKEK
1218,4.22K,1%,T/R,Ro HS Compliant

1218,4.22K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW12184K22FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12184K22FKEK-ND
Chip Resistor - Surface Mount CRCW12184K22FKEK-ND
4.22 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12184K22FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12184K22FKEK
Chip Resistor - Surface Mount CRCW12184K22FKEK
RES SMD 4.22K OHM 1% 1W 1218

RES SMD 4.22K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12184K22FKEK CRCW12184K22FKEK-ND CRCW12184K22FKEK
Product Name 1218,4.22K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers