499 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES 499Kohm 1W 1% 1218 SMD
CRCW1218 100 499K 1% ET9 e3 RoHS Compliant: Yes
RES SMD 499K OHM 1% 1W 1218
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW1218499KFKEK-ND | CRCW1218499KFKEK | 49P3871 | CRCW1218499KFKEK |
| Product Name | Chip Resistor - Surface Mount | RES 499K OHM 1W 1% 1218 SMD | Crcw1218 100 499K 1% Et9 E3 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |