Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12183K90JNEK

Description
3.9 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12183K90JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183K90JNEK-ND
Chip Resistor - Surface Mount CRCW12183K90JNEK-ND
3.9 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.90K OHM 1W 5% 1218 SMD - CRCW12183K90JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1W 5% 1218 SMD
CRCW12183K90JNEK
RES 3.90K OHM 1W 5% 1218 SMD CRCW12183K90JNEK
RES 3.90Kohm 1W 5% 1218 SMD

RES 3.90Kohm 1W 5% 1218 SMD

Supplier's Site
Crcw1218 200 3K9 5% Et9 E3 Rohs Compliant Vishay - 49P3792 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 3K9 5% Et9 E3 Rohs Compliant Vishay
49P3792
Crcw1218 200 3K9 5% Et9 E3 Rohs Compliant Vishay 49P3792
CRCW1218 200 3K9 5% ET9 e3 RoHS Compliant: Yes

CRCW1218 200 3K9 5% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12183K90JNEK-ND CRCW12183K90JNEK 49P3792
Product Name Chip Resistor - Surface Mount RES 3.90K OHM 1W 5% 1218 SMD Crcw1218 200 3K9 5% Et9 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details