Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12183K24FKTK

Description
3.24 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.24 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12183K24FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12183K24FKTK-ND
Chip Resistor - Surface Mount CRCW12183K24FKTK-ND
3.24 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 3.24K 1% 100 Rt9 Rohs Compliant Vishay - 49P3784 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 3.24K 1% 100 Rt9 Rohs Compliant Vishay
49P3784
Crcw1218 3.24K 1% 100 Rt9 Rohs Compliant Vishay 49P3784
CRCW1218 3.24K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 3.24K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12183K24FKTK-ND 49P3784
Product Name Chip Resistor - Surface Mount Crcw1218 3.24K 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 159679P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 47000 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details