Vishay Intertechnology, Inc. RES 39.2K OHM 1W 1% 1218 SMD CRCW121839K2FKEK

Description
RES 39.2Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 39.2Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1W 1% 1218 SMD - CRCW121839K2FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1W 1% 1218 SMD
CRCW121839K2FKEK
RES 39.2K OHM 1W 1% 1218 SMD CRCW121839K2FKEK
RES 39.2Kohm 1W 1% 1218 SMD

RES 39.2Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121839K2FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121839K2FKEK-ND
Chip Resistor - Surface Mount CRCW121839K2FKEK-ND
39.2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121839K2FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121839K2FKEK
Chip Resistor - Surface Mount CRCW121839K2FKEK
RES SMD 39.2K OHM 1% 1W 1218

RES SMD 39.2K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW121839K2FKEK CRCW121839K2FKEK-ND CRCW121839K2FKEK
Product Name RES 39.2K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 39200 ohms 39200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details