Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121836R5FKTK

Description
36.5 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36.5 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121836R5FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121836R5FKTK-ND
Chip Resistor - Surface Mount CRCW121836R5FKTK-ND
36.5 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

36.5 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 36.5ohms 1% - CRCW121836R5FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 36.5ohms 1%
CRCW121836R5FKTK
Thick Film Resistors - SMD 1watt 36.5ohms 1% CRCW121836R5FKTK
Thick Film Resistors - SMD 1watt 36.5ohms 1%

Thick Film Resistors - SMD 1watt 36.5ohms 1%

Supplier's Site
Crcw1218 36.5 1% 100 Rt9 Rohs Compliant Vishay - 49P3827 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 36.5 1% 100 Rt9 Rohs Compliant Vishay
49P3827
Crcw1218 36.5 1% 100 Rt9 Rohs Compliant Vishay 49P3827
CRCW1218 36.5 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 36.5 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121836R5FKTK-ND CRCW121836R5FKTK 49P3827
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 36.5ohms 1% Crcw1218 36.5 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details