Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1218330KJNTK

Description
330 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
330 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1218330KJNTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218330KJNTK-ND
Chip Resistor - Surface Mount CRCW1218330KJNTK-ND
330 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,330Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay - 96H8149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,330Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay
96H8149
Resistor,metal Glaze,330Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay 96H8149
Resistor,Metal Glaze,330KOhms,200WV ,5+/-% Tol,-200,200ppm-TC,1 218-Case RoHS Compliant: No

Resistor,Metal Glaze,330KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1218-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW1218330KJNTK-ND 96H8149
Product Name Chip Resistor - Surface Mount Resistor,metal Glaze,330Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1218-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers