Vishay Intertechnology, Inc. RES 30.0K OHM 1W 5% 1218 SMD CRCW121830K0JNEK

Description
RES 30.0Kohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 30.0Kohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0K OHM 1W 5% 1218 SMD - CRCW121830K0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1W 5% 1218 SMD
CRCW121830K0JNEK
RES 30.0K OHM 1W 5% 1218 SMD CRCW121830K0JNEK
RES 30.0Kohm 1W 5% 1218 SMD

RES 30.0Kohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121830K0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121830K0JNEK-ND
Chip Resistor - Surface Mount CRCW121830K0JNEK-ND
30 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 200 30K 5% Et9 E3 Rohs Compliant Vishay - 49P3809 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 200 30K 5% Et9 E3 Rohs Compliant Vishay
49P3809
Crcw1218 200 30K 5% Et9 E3 Rohs Compliant Vishay 49P3809
CRCW1218 200 30K 5% ET9 e3 RoHS Compliant: Yes

CRCW1218 200 30K 5% ET9 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW121830K0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121830K0JNEK
Chip Resistor - Surface Mount CRCW121830K0JNEK
RES SMD 30K OHM 5% 1W 1218

RES SMD 30K OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121830K0JNEK CRCW121830K0JNEK-ND 49P3809 CRCW121830K0JNEK
Product Name RES 30.0K OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Crcw1218 200 30K 5% Et9 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details