Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 300Kohms 1% CRCW1218300KFKTK

Description
Thick Film Resistors - SMD 1watt 300Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 300Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 300Kohms 1% - CRCW1218300KFKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 300Kohms 1%
CRCW1218300KFKTK
Thick Film Resistors - SMD 1watt 300Kohms 1% CRCW1218300KFKTK
Thick Film Resistors - SMD 1watt 300Kohms 1%

Thick Film Resistors - SMD 1watt 300Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218300KFKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218300KFKTK-ND
Chip Resistor - Surface Mount CRCW1218300KFKTK-ND
300 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

300 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 300K 1% 100 Rt9 Rohs Compliant Vishay - 49P3810 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 300K 1% 100 Rt9 Rohs Compliant Vishay
49P3810
Crcw1218 300K 1% 100 Rt9 Rohs Compliant Vishay 49P3810
CRCW1218 300K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 300K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1218300KFKTK CRCW1218300KFKTK-ND 49P3810
Product Name Thick Film Resistors - SMD 1watt 300Kohms 1% Chip Resistor - Surface Mount Crcw1218 300K 1% 100 Rt9 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 300000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details