Vishay Precision Group Chip Resistor - Surface Mount CRCW12182R55FKEK

Description
2.55 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.55 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12182R55FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182R55FKEK-ND
Chip Resistor - Surface Mount CRCW12182R55FKEK-ND
2.55 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2.55 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.55 OHM 1W 1% 1218 SMD - CRCW12182R55FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 1W 1% 1218 SMD
CRCW12182R55FKEK
RES 2.55 OHM 1W 1% 1218 SMD CRCW12182R55FKEK
RES 2.55ohm 1W 1% 1218 SMD

RES 2.55ohm 1W 1% 1218 SMD

Supplier's Site
Crcw1218 100 2R55 1% Et9 Rohs Compliant Vishay - 11R9528 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 2R55 1% Et9 Rohs Compliant Vishay
11R9528
Crcw1218 100 2R55 1% Et9 Rohs Compliant Vishay 11R9528
CRCW1218 100 2R55 1% ET9 ROHS COMPLIANT: YES

CRCW1218 100 2R55 1% ET9 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW12182R55FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12182R55FKEK
Chip Resistor - Surface Mount CRCW12182R55FKEK
RES SMD 2.55 OHM 1% 1W 1218

RES SMD 2.55 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12182R55FKEK-ND CRCW12182R55FKEK 11R9528 CRCW12182R55FKEK
Product Name Chip Resistor - Surface Mount RES 2.55 OHM 1W 1% 1218 SMD Crcw1218 100 2R55 1% Et9 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573200 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details