Vishay Intertechnology, Inc. RES 2.40 OHM 1W 1% 1218 SMD CRCW12182R40FNEK

Description
RES 2.40ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 2.40ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40 OHM 1W 1% 1218 SMD - CRCW12182R40FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40 OHM 1W 1% 1218 SMD
CRCW12182R40FNEK
RES 2.40 OHM 1W 1% 1218 SMD CRCW12182R40FNEK
RES 2.40ohm 1W 1% 1218 SMD

RES 2.40ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12182R40FNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182R40FNEK-ND
Chip Resistor - Surface Mount CRCW12182R40FNEK-ND
2.4 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12182R40FNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12182R40FNEK
Chip Resistor - Surface Mount CRCW12182R40FNEK
RES SMD 2.4 OHM 1% 1W 1218

RES SMD 2.4 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12182R40FNEK CRCW12182R40FNEK-ND CRCW12182R40FNEK
Product Name RES 2.40 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details