2.2 MOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
RES 2.20Mohm 1W 1% 1218 SMD
RES SMD 2.2M OHM 1% 1W 1218
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12182M20FKEK-ND | CRCW12182M20FKEK | CRCW12182M20FKEK |
| Product Name | Chip Resistor - Surface Mount | RES 2.20M OHM 1W 1% 1218 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |