Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12182K94FKEK

Description
2.94 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.94 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12182K94FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182K94FKEK-ND
Chip Resistor - Surface Mount CRCW12182K94FKEK-ND
2.94 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2.94 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.94K OHM 1W 1% 1218 SMD - CRCW12182K94FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1W 1% 1218 SMD
CRCW12182K94FKEK
RES 2.94K OHM 1W 1% 1218 SMD CRCW12182K94FKEK
RES 2.94Kohm 1W 1% 1218 SMD

RES 2.94Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12182K94FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12182K94FKEK
Chip Resistor - Surface Mount CRCW12182K94FKEK
RES SMD 2.94K OHM 1% 1W 1218

RES SMD 2.94K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12182K94FKEK-ND CRCW12182K94FKEK CRCW12182K94FKEK
Product Name Chip Resistor - Surface Mount RES 2.94K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers