Vishay Intertechnology, Inc. RES 2.05K OHM 1W 1% 1218 SMD CRCW12182K05FKEK

Description
RES 2.05Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 2.05Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1W 1% 1218 SMD - CRCW12182K05FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1W 1% 1218 SMD
CRCW12182K05FKEK
RES 2.05K OHM 1W 1% 1218 SMD CRCW12182K05FKEK
RES 2.05Kohm 1W 1% 1218 SMD

RES 2.05Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12182K05FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182K05FKEK-ND
Chip Resistor - Surface Mount CRCW12182K05FKEK-ND
2.05 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12182K05FKEK CRCW12182K05FKEK-ND
Product Name RES 2.05K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 2050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details