Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12182K00FKTK

Description
2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12182K00FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12182K00FKTK-ND
Chip Resistor - Surface Mount CRCW12182K00FKTK-ND
2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 2Kohms 1% - CRCW12182K00FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 2Kohms 1%
CRCW12182K00FKTK
Thick Film Resistors - SMD 1watt 2Kohms 1% CRCW12182K00FKTK
Thick Film Resistors - SMD 1watt 2Kohms 1%

Thick Film Resistors - SMD 1watt 2Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12182K00FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12182K00FKTK
Chip Resistor - Surface Mount CRCW12182K00FKTK
RES SMD 2K OHM 1% 1W 1218

RES SMD 2K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12182K00FKTK-ND CRCW12182K00FKTK CRCW12182K00FKTK
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 2Kohms 1% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details