29.4 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Res Thick Film 1218 29.4 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R
RES SMD 29.4 OHM 1% 1W 1218
CRCW1218 29.4 1% 100 RT9 ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW121829R4FKTK-ND | CRCW121829R4FKTK | CRCW121829R4FKTK | 49P3780 |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 1218 29.4 Ohm 1% 1W ¦100ppm/¦C SMD Blister T/R | Chip Resistor - Surface Mount | Crcw1218 29.4 1% 100 Rt9 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 29.4 ohms | 29.4 ohms |