Vishay Intertechnology, Inc. RES 280 OHM 1W 1% 1218 SMD CRCW1218280RFKEK

Description
RES 280ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 280ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1W 1% 1218 SMD - CRCW1218280RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1W 1% 1218 SMD
CRCW1218280RFKEK
RES 280 OHM 1W 1% 1218 SMD CRCW1218280RFKEK
RES 280ohm 1W 1% 1218 SMD

RES 280ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218280RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218280RFKEK-ND
Chip Resistor - Surface Mount CRCW1218280RFKEK-ND
280 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218280RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218280RFKEK
Chip Resistor - Surface Mount CRCW1218280RFKEK
RES SMD 280 OHM 1% 1W 1218

RES SMD 280 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218280RFKEK CRCW1218280RFKEK-ND CRCW1218280RFKEK
Product Name RES 280 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers