Vishay Intertechnology, Inc. RES 27.4K OHM 1W 1% 1218 SMD CRCW121827K4FKEK

Description
RES 27.4Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 27.4Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1W 1% 1218 SMD - CRCW121827K4FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1W 1% 1218 SMD
CRCW121827K4FKEK
RES 27.4K OHM 1W 1% 1218 SMD CRCW121827K4FKEK
RES 27.4Kohm 1W 1% 1218 SMD

RES 27.4Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121827K4FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121827K4FKEK-ND
Chip Resistor - Surface Mount CRCW121827K4FKEK-ND
27.4 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121827K4FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121827K4FKEK
Chip Resistor - Surface Mount CRCW121827K4FKEK
RES SMD 27.4K OHM 1% 1W 1218

RES SMD 27.4K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121827K4FKEK CRCW121827K4FKEK-ND CRCW121827K4FKEK
Product Name RES 27.4K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD165GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details