Vishay Intertechnology, Inc. RES 270 OHM 1W 5% 1218 SMD CRCW1218270RJNEK

Description
RES 270ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 270ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1W 5% 1218 SMD - CRCW1218270RJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1W 5% 1218 SMD
CRCW1218270RJNEK
RES 270 OHM 1W 5% 1218 SMD CRCW1218270RJNEK
RES 270ohm 1W 5% 1218 SMD

RES 270ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218270RJNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218270RJNEK-ND
Chip Resistor - Surface Mount CRCW1218270RJNEK-ND
270 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218270RJNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218270RJNEK
Chip Resistor - Surface Mount CRCW1218270RJNEK
RES SMD 270 OHM 5% 1W 1218

RES SMD 270 OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218270RJNEK CRCW1218270RJNEK-ND CRCW1218270RJNEK
Product Name RES 270 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details