Vishay Precision Group RES 23.2 OHM 1W 1% 1218 SMD CRCW121823R2FKEK

Description
RES 23.2ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 23.2ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1W 1% 1218 SMD - CRCW121823R2FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1W 1% 1218 SMD
CRCW121823R2FKEK
RES 23.2 OHM 1W 1% 1218 SMD CRCW121823R2FKEK
RES 23.2ohm 1W 1% 1218 SMD

RES 23.2ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121823R2FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121823R2FKEK-ND
Chip Resistor - Surface Mount CRCW121823R2FKEK-ND
23.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

23.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1218 100 23R2 1% Et9 E3 Rohs Compliant Vishay - 49P3763 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 23R2 1% Et9 E3 Rohs Compliant Vishay
49P3763
Crcw1218 100 23R2 1% Et9 E3 Rohs Compliant Vishay 49P3763
CRCW1218 100 23R2 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 23R2 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW121823R2FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121823R2FKEK
Chip Resistor - Surface Mount CRCW121823R2FKEK
RES SMD 23.2 OHM 1% 1W 1218

RES SMD 23.2 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121823R2FKEK CRCW121823R2FKEK-ND 49P3763 CRCW121823R2FKEK
Product Name RES 23.2 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Crcw1218 100 23R2 1% Et9 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers