Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121822R6FKTK

Description
22.6 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121822R6FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121822R6FKTK-ND
Chip Resistor - Surface Mount CRCW121822R6FKTK-ND
22.6 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

22.6 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW121822R6FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW121822R6FKTK
Resistor-Fixed-Single-Surface-Mount CRCW121822R6FKTK
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Crcw1218 22.6 1% 100 Rt9 Rohs Compliant Vishay - 49P3758 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 22.6 1% 100 Rt9 Rohs Compliant Vishay
49P3758
Crcw1218 22.6 1% 100 Rt9 Rohs Compliant Vishay 49P3758
CRCW1218 22.6 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 22.6 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121822R6FKTK-ND CRCW121822R6FKTK 49P3758
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount Crcw1218 22.6 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD915JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details