Vishay Intertechnology, Inc. RES 22.1 OHM 1W 1% 1218 SMD CRCW121822R1FKEK

Description
RES 22.1ohm 1W 1% 1218 SMD
Request a Quote
Description
RES 22.1ohm 1W 1% 1218 SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW121822R1FKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 22.1 ohms with a tolerance of 1%, and a rated power dissipation of 1 watt. The resistor operates effectively within a temperature range of -55 °C to +155 °C and has a maximum operating voltage of 200 V. It is AEC-Q200 qualified, ensuring its suitability for automotive applications. The stability of the resistor is rated at OîR/R ,â§ 1% after 1000 hours at rated power and 70 °C, making it a reliable choice for demanding environments. The product is packaged in a 1218 size format, suitable for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The CRCW121822R1FKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 22.1 ohms with a tolerance of 1%, and a rated power dissipation of 1 watt. The resistor operates effectively within a temperature range of -55 °C to +155 °C and has a maximum operating voltage of 200 V. It is AEC-Q200 qualified, ensuring its suitability for automotive applications. The stability of the resistor is rated at OîR/R ,â§ 1% after 1000 hours at rated power and 70 °C, making it a reliable choice for demanding environments. The product is packaged in a 1218 size format, suitable for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1W 1% 1218 SMD - CRCW121822R1FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 1% 1218 SMD
CRCW121822R1FKEK
RES 22.1 OHM 1W 1% 1218 SMD CRCW121822R1FKEK
RES 22.1ohm 1W 1% 1218 SMD

RES 22.1ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121822R1FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121822R1FKEK-ND
Chip Resistor - Surface Mount CRCW121822R1FKEK-ND
22.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121822R1FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121822R1FKEK
Chip Resistor - Surface Mount CRCW121822R1FKEK
RES SMD 22.1 OHM 1% 1W 1218

RES SMD 22.1 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121822R1FKEK CRCW121822R1FKEK-ND CRCW121822R1FKEK
Product Name RES 22.1 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details