Vishay Precision Group RES 1.58 OHM 1W 1% 1218 SMD CRCW12181R58FKEK

Description
RES 1.58ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.58ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58 OHM 1W 1% 1218 SMD - CRCW12181R58FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58 OHM 1W 1% 1218 SMD
CRCW12181R58FKEK
RES 1.58 OHM 1W 1% 1218 SMD CRCW12181R58FKEK
RES 1.58ohm 1W 1% 1218 SMD

RES 1.58ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181R58FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12181R58FKEK-ND
Chip Resistor - Surface Mount CRCW12181R58FKEK-ND
1.58 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1.58 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12181R58FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181R58FKEK
Chip Resistor - Surface Mount CRCW12181R58FKEK
RES SMD 1.58 OHM 1% 1W 1218

RES SMD 1.58 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12181R58FKEK CRCW12181R58FKEK-ND CRCW12181R58FKEK
Product Name RES 1.58 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 1.58 ohms 1.58 ohms 1.58 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details