Resistor-Fixed-Singl
1.05 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW12181R05FKTK | CRCW12181R05FKTK-ND |
| Product Name | Resistor-Fixed-Single-Surface-Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 1.05 ohms |