Vishay Precision Group Resistor-Fixed-Single-Surface-Mount CRCW12181R00FKTK

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - CRCW12181R00FKTK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW12181R00FKTK
Resistor-Fixed-Single-Surface-Mount CRCW12181R00FKTK
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12181R00FKTKTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12181R00FKTKTR-ND
Chip Resistor - Surface Mount 541-CRCW12181R00FKTKTR-ND
1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12181R00FKTKDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12181R00FKTKDKR-ND
Chip Resistor - Surface Mount 541-CRCW12181R00FKTKDKR-ND
RES SMD 1 OHM 1% 1W 1218

RES SMD 1 OHM 1% 1W 1218

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12181R00FKTKCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12181R00FKTKCT-ND
Chip Resistor - Surface Mount 541-CRCW12181R00FKTKCT-ND
RES SMD 1 OHM 1% 1W 1218

RES SMD 1 OHM 1% 1W 1218

Buy Now Datasheet
Crcw1218 Thick Film Chip Resistors Rohs Compliant Vishay - 43C5359 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 Thick Film Chip Resistors Rohs Compliant Vishay
43C5359
Crcw1218 Thick Film Chip Resistors Rohs Compliant Vishay 43C5359
CRCW1218 THICK FILM CHIP RESISTORS ROHS COMPLIANT: NO

CRCW1218 THICK FILM CHIP RESISTORS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12181R00FKTK 541-CRCW12181R00FKTKTR-ND 43C5359
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Crcw1218 Thick Film Chip Resistors Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details