Vishay Intertechnology, Inc. RES 1.18K OHM 1W 1% 1218 SMD CRCW12181K18FKEK

Description
RES 1.18Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 1.18Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1W 1% 1218 SMD - CRCW12181K18FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1W 1% 1218 SMD
CRCW12181K18FKEK
RES 1.18K OHM 1W 1% 1218 SMD CRCW12181K18FKEK
RES 1.18Kohm 1W 1% 1218 SMD

RES 1.18Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12181K18FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12181K18FKEK
Chip Resistor - Surface Mount CRCW12181K18FKEK
RES SMD 1.18K OHM 1% 1W 1218

RES SMD 1.18K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CRCW12181K18FKEK CRCW12181K18FKEK
Product Name RES 1.18K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details