Vishay Precision Group RES 191K OHM 1W 1% 1218 SMD CRCW1218191KFKEK

Description
RES 191Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 191Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1W 1% 1218 SMD - CRCW1218191KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1W 1% 1218 SMD
CRCW1218191KFKEK
RES 191K OHM 1W 1% 1218 SMD CRCW1218191KFKEK
RES 191Kohm 1W 1% 1218 SMD

RES 191Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218191KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218191KFKEK-ND
Chip Resistor - Surface Mount CRCW1218191KFKEK-ND
191 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

191 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218191KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218191KFKEK
Chip Resistor - Surface Mount CRCW1218191KFKEK
RES SMD 191K OHM 1% 1W 1218

RES SMD 191K OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 100 191K 1% Et9 E3 Rohs Compliant Vishay - 49P3720 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 100 191K 1% Et9 E3 Rohs Compliant Vishay
49P3720
Crcw1218 100 191K 1% Et9 E3 Rohs Compliant Vishay 49P3720
CRCW1218 100 191K 1% ET9 e3 RoHS Compliant: Yes

CRCW1218 100 191K 1% ET9 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1218191KFKEK CRCW1218191KFKEK-ND CRCW1218191KFKEK 49P3720
Product Name RES 191K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 100 191K 1% Et9 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details