Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121818K2FKTK

Description
18.2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
18.2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121818K2FKTK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121818K2FKTK-ND
Chip Resistor - Surface Mount CRCW121818K2FKTK-ND
18.2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

18.2 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121818K2FKTK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121818K2FKTK
Chip Resistor - Surface Mount CRCW121818K2FKTK
RES SMD 18.2K OHM 1% 1W 1218

RES SMD 18.2K OHM 1% 1W 1218

Supplier's Site Datasheet
Crcw1218 18.2K 1% 100 Rt9 Rohs Compliant Vishay - 49P3713 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1218 18.2K 1% 100 Rt9 Rohs Compliant Vishay
49P3713
Crcw1218 18.2K 1% 100 Rt9 Rohs Compliant Vishay 49P3713
CRCW1218 18.2K 1% 100 RT9 ROHS COMPLIANT: NO

CRCW1218 18.2K 1% 100 RT9 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW121818K2FKTK-ND CRCW121818K2FKTK 49P3713
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1218 18.2K 1% 100 Rt9 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details