Vishay Intertechnology, Inc. RES 16.0 OHM 1W 5% 1218 SMD CRCW121816R0JNEK

Description
RES 16.0ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 16.0ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0 OHM 1W 5% 1218 SMD - CRCW121816R0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM 1W 5% 1218 SMD
CRCW121816R0JNEK
RES 16.0 OHM 1W 5% 1218 SMD CRCW121816R0JNEK
RES 16.0ohm 1W 5% 1218 SMD

RES 16.0ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW121816R0JNEKTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121816R0JNEKTR-ND
Chip Resistor - Surface Mount 541-CRCW121816R0JNEKTR-ND
16 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121816R0JNEK 541-CRCW121816R0JNEKTR-ND
Product Name RES 16.0 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 16 ohms 16 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details