Vishay Intertechnology, Inc. RES 14.7K OHM 1W 1% 1218 SMD CRCW121814K7FKEK

Description
RES 14.7Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 14.7Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1W 1% 1218 SMD - CRCW121814K7FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1W 1% 1218 SMD
CRCW121814K7FKEK
RES 14.7K OHM 1W 1% 1218 SMD CRCW121814K7FKEK
RES 14.7Kohm 1W 1% 1218 SMD

RES 14.7Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121814K7FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121814K7FKEK-ND
Chip Resistor - Surface Mount CRCW121814K7FKEK-ND
14.7 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

14.7 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121814K7FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121814K7FKEK
Chip Resistor - Surface Mount CRCW121814K7FKEK
RES SMD 14.7K OHM 1% 1W 1218

RES SMD 14.7K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121814K7FKEK CRCW121814K7FKEK-ND CRCW121814K7FKEK
Product Name RES 14.7K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1544FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers