Thick Film Resistors - SMD 1watt 13.3ohms 1%
13.3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film
CRCW1218 13.3 1% 100 RT9 ROHS COMPLIANT: NO
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW121813R3FKTK | CRCW121813R3FKTK-ND | 49P3688 |
| Product Name | Thick Film Resistors - SMD 1watt 13.3ohms 1% | Chip Resistor - Surface Mount | Crcw1218 13.3 1% 100 Rt9 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 | |
| Resistance Range | 13.3 ohms | 13.3 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |