Vishay Intertechnology, Inc. RES 13.3 OHM 1W 1% 1218 SMD CRCW121813R3FKEK

Description
RES 13.3ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 13.3ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 1W 1% 1218 SMD - CRCW121813R3FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1W 1% 1218 SMD
CRCW121813R3FKEK
RES 13.3 OHM 1W 1% 1218 SMD CRCW121813R3FKEK
RES 13.3ohm 1W 1% 1218 SMD

RES 13.3ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121813R3FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121813R3FKEK-ND
Chip Resistor - Surface Mount CRCW121813R3FKEK-ND
13.3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

13.3 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121813R3FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121813R3FKEK
Chip Resistor - Surface Mount CRCW121813R3FKEK
RES SMD 13.3 OHM 1% 1W 1218

RES SMD 13.3 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121813R3FKEK CRCW121813R3FKEK-ND CRCW121813R3FKEK
Product Name RES 13.3 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176768-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details