Vishay Intertechnology, Inc. RES 127K OHM 1W 1% 1218 SMD CRCW1218127KFKEK

Description
RES 127Kohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 127Kohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1W 1% 1218 SMD - CRCW1218127KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1W 1% 1218 SMD
CRCW1218127KFKEK
RES 127K OHM 1W 1% 1218 SMD CRCW1218127KFKEK
RES 127Kohm 1W 1% 1218 SMD

RES 127Kohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218127KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218127KFKEK-ND
Chip Resistor - Surface Mount CRCW1218127KFKEK-ND
127 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

127 kOhms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218127KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218127KFKEK
Chip Resistor - Surface Mount CRCW1218127KFKEK
RES SMD 127K OHM 1% 1W 1218

RES SMD 127K OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218127KFKEK CRCW1218127KFKEK-ND CRCW1218127KFKEK
Product Name RES 127K OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details