Vishay Intertechnology, Inc. RES 110 OHM 1W 5% 1218 SMD CRCW1218110RJNEK

Description
RES 110ohm 1W 5% 1218 SMD
Request a Quote Datasheet
Description
RES 110ohm 1W 5% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1W 5% 1218 SMD - CRCW1218110RJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 5% 1218 SMD
CRCW1218110RJNEK
RES 110 OHM 1W 5% 1218 SMD CRCW1218110RJNEK
RES 110ohm 1W 5% 1218 SMD

RES 110ohm 1W 5% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1218110RJNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1218110RJNEK-ND
Chip Resistor - Surface Mount CRCW1218110RJNEK-ND
110 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±5% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1218110RJNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1218110RJNEK
Chip Resistor - Surface Mount CRCW1218110RJNEK
RES SMD 110 OHM 5% 1W 1218

RES SMD 110 OHM 5% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1218110RJNEK CRCW1218110RJNEK-ND CRCW1218110RJNEK
Product Name RES 110 OHM 1W 5% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1614968-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details