Vishay Intertechnology, Inc. RES 10.7 OHM 1W 1% 1218 SMD CRCW121810R7FKEK

Description
RES 10.7ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 10.7ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1W 1% 1218 SMD - CRCW121810R7FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1W 1% 1218 SMD
CRCW121810R7FKEK
RES 10.7 OHM 1W 1% 1218 SMD CRCW121810R7FKEK
RES 10.7ohm 1W 1% 1218 SMD

RES 10.7ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121810R7FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121810R7FKEK-ND
Chip Resistor - Surface Mount CRCW121810R7FKEK-ND
10.7 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

10.7 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121810R7FKEK CRCW121810R7FKEK-ND
Product Name RES 10.7 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details