Vishay Intertechnology, Inc. RES 10.2 OHM 1W 1% 1218 SMD CRCW121810R2FKEK

Description
RES 10.2ohm 1W 1% 1218 SMD
Request a Quote Datasheet
Description
RES 10.2ohm 1W 1% 1218 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1W 1% 1218 SMD - CRCW121810R2FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1W 1% 1218 SMD
CRCW121810R2FKEK
RES 10.2 OHM 1W 1% 1218 SMD CRCW121810R2FKEK
RES 10.2ohm 1W 1% 1218 SMD

RES 10.2ohm 1W 1% 1218 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121810R2FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121810R2FKEK-ND
Chip Resistor - Surface Mount CRCW121810R2FKEK-ND
10.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

10.2 Ohms ±1% 1W Chip Resistor 1218 (3246 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121810R2FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121810R2FKEK
Chip Resistor - Surface Mount CRCW121810R2FKEK
RES SMD 10.2 OHM 1% 1W 1218

RES SMD 10.2 OHM 1% 1W 1218

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW121810R2FKEK CRCW121810R2FKEK-ND CRCW121810R2FKEK
Product Name RES 10.2 OHM 1W 1% 1218 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573325 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 4.7 ohms
View Details