Vishay Precision Group Thick Film Resistors - SMD 1watt 100ohms 1% CRCW1218100RFKEK

Description
Thick Film Resistors - SMD 1watt 100ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 100ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 100ohms 1% - CRCW1218100RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 100ohms 1%
CRCW1218100RFKEK
Thick Film Resistors - SMD 1watt 100ohms 1% CRCW1218100RFKEK
Thick Film Resistors - SMD 1watt 100ohms 1%

Thick Film Resistors - SMD 1watt 100ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1218100RFKEKCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1218100RFKEKCT-ND
Chip Resistor - Surface Mount 541-CRCW1218100RFKEKCT-ND
CRCW1218 100 100R 1% ET9 E3

CRCW1218 100 100R 1% ET9 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1218100RFKEKTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1218100RFKEKTR-ND
Chip Resistor - Surface Mount 541-CRCW1218100RFKEKTR-ND
CRCW1218 100 100R 1% ET9 E3

CRCW1218 100 100R 1% ET9 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1218100RFKEKDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1218100RFKEKDKR-ND
Chip Resistor - Surface Mount 541-CRCW1218100RFKEKDKR-ND
CRCW1218 100 100R 1% ET9 E3

CRCW1218 100 100R 1% ET9 E3

Buy Now Datasheet
Res, 100 Ohm, Aec-Q200, 1W, 1218 Rohs Compliant Vishay - 33AK8667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100 Ohm, Aec-Q200, 1W, 1218 Rohs Compliant Vishay
33AK8667
Res, 100 Ohm, Aec-Q200, 1W, 1218 Rohs Compliant Vishay 33AK8667
RES, 100 OHM, AEC-Q200, 1W, 1218 ROHS COMPLIANT: YES

RES, 100 OHM, AEC-Q200, 1W, 1218 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1218100RFKEK 541-CRCW1218100RFKEKCT-ND 33AK8667
Product Name Thick Film Resistors - SMD 1watt 100ohms 1% Chip Resistor - Surface Mount Res, 100 Ohm, Aec-Q200, 1W, 1218 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812
Resistance Range 100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details