Vishay Intertechnology, Inc. RES 9.53 OHM 1/2W 1% 1210 SMD CRCW12109R53FNEA

Description
RES 9.53ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 9.53ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53 OHM 1/2W 1% 1210 SMD - CRCW12109R53FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 1/2W 1% 1210 SMD
CRCW12109R53FNEA
RES 9.53 OHM 1/2W 1% 1210 SMD CRCW12109R53FNEA
RES 9.53ohm 1/2W 1% 1210 SMD

RES 9.53ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12109R53FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109R53FNEA-ND
Chip Resistor - Surface Mount CRCW12109R53FNEA-ND
9.53 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.53 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12109R53FNEA CRCW12109R53FNEA-ND
Product Name RES 9.53 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details