Vishay Intertechnology, Inc. RES 9.1 OHM 1/2W 5% 1210 SMD CRCW12109R10JNTA

Description
RES 9.1ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 9.1ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1 OHM 1/2W 5% 1210 SMD - CRCW12109R10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1 OHM 1/2W 5% 1210 SMD
CRCW12109R10JNTA
RES 9.1 OHM 1/2W 5% 1210 SMD CRCW12109R10JNTA
RES 9.1ohm 1/2W 5% 1210 SMD

RES 9.1ohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12109R10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109R10JNTA-ND
Chip Resistor - Surface Mount CRCW12109R10JNTA-ND
9.1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,9.1Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay - 43C5336 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,9.1Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
43C5336
Resistor,metal Glaze,9.1Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay 43C5336
Resistor,Metal Glaze,9.1Ohms,200WV, 5+/-% Tol,-200,200ppm-TC,1 210-Case RoHS Compliant: No

Resistor,Metal Glaze,9.1Ohms,200WV,5+/-% Tol,-200,200ppm-TC,1210-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12109R10JNTA CRCW12109R10JNTA-ND 43C5336
Product Name RES 9.1 OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,9.1Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1210-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 9.1 ohms 9.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details