Vishay Intertechnology, Inc. RES 97.6 OHM 3/4W 1% 1210 SMD CRCW121097R6FKEAHP

Description
RES 97.6ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 97.6ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 3/4W 1% 1210 SMD - CRCW121097R6FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 3/4W 1% 1210 SMD
CRCW121097R6FKEAHP
RES 97.6 OHM 3/4W 1% 1210 SMD CRCW121097R6FKEAHP
RES 97.6ohm 3/4W 1% 1210 SMD

RES 97.6ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121097R6FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121097R6FKEAHP-ND
Chip Resistor - Surface Mount CRCW121097R6FKEAHP-ND
97.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

97.6 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121097R6FKEAHP CRCW121097R6FKEAHP-ND
Product Name RES 97.6 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4992FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details