Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 976ohms 1% CRCW1210976RFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 976ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 976ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 976ohms 1% - CRCW1210976RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 976ohms 1%
CRCW1210976RFKEAHP
Thick Film Resistors - SMD 3/4watt 976ohms 1% CRCW1210976RFKEAHP
Thick Film Resistors - SMD 3/4watt 976ohms 1%

Thick Film Resistors - SMD 3/4watt 976ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210976RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210976RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210976RFKEAHP-ND
976 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

976 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210976RFKEAHP CRCW1210976RFKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 976ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details