Thick Film Chip ResistorSeries:CRCW;
93.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW121093R1FKTA | CRCW121093R1FKTA-ND |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:93.1ohm; Resistance Tolerance:+/- 1%; Power Rating... | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 93.1 ohms | 93.1 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |