Vishay Precision Group Chip Resistor - Surface Mount CRCW121093K1FKEA

Description
93.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
93.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121093K1FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121093K1FKEA-ND
Chip Resistor - Surface Mount CRCW121093K1FKEA-ND
93.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

93.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:93.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW121093K1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:93.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW121093K1FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:93.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW121093K1FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:93.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:93.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 93K1, 1%, 0.5W, 1210; Resistance Vishay - 53K3546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 93K1, 1%, 0.5W, 1210; Resistance Vishay
53K3546
Res, Thick Film, 93K1, 1%, 0.5W, 1210; Resistance Vishay 53K3546
RES, THICK FILM, 93K1, 1%, 0.5W, 1210; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 93K1, 1%, 0.5W, 1210; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 93.1Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 93.1Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3547
Resistor, Thick Film, 93.1Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3547
RESISTOR, THICK FILM, 93.1KOHM, 500mW, 1%, FULL REEL; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 93.1KOHM, 500mW, 1%, FULL REEL; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121093K1FKEA-ND CRCW121093K1FKEA 53K3546 53K3547
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:93.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 93K1, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 93.1Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers