Vishay Intertechnology, Inc. RES 910 OHM 1/3W 1% 1210 SMD CRCW1210910RFKEA

Description
RES 910ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 910ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/3W 1% 1210 SMD - CRCW1210910RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/3W 1% 1210 SMD
CRCW1210910RFKEA
RES 910 OHM 1/3W 1% 1210 SMD CRCW1210910RFKEA
RES 910ohm 1/3W 1% 1210 SMD

RES 910ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210910RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210910RFKEA-ND
Chip Resistor - Surface Mount CRCW1210910RFKEA-ND
910 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 910R 1% Et1 E3 Rohs Compliant Vishay - 47P4271 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 910R 1% Et1 E3 Rohs Compliant Vishay
47P4271
Crcw1210 100 910R 1% Et1 E3 Rohs Compliant Vishay 47P4271
CRCW1210 100 910R 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 910R 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210910RFKEA CRCW1210910RFKEA-ND 47P4271
Product Name RES 910 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 910R 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176760-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details