Vishay Intertechnology, Inc. RES 910K OHM 1/3W 5% 1210 SMD CRCW1210910KJNEA

Description
RES 910Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 910Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910K OHM 1/3W 5% 1210 SMD - CRCW1210910KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 1/3W 5% 1210 SMD
CRCW1210910KJNEA
RES 910K OHM 1/3W 5% 1210 SMD CRCW1210910KJNEA
RES 910Kohm 1/3W 5% 1210 SMD

RES 910Kohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-910KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910KVTR-ND
Chip Resistor - Surface Mount 541-910KVTR-ND
910 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

910 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 910K 5% Et1 E3 Rohs Compliant Vishay - 47P4270 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 910K 5% Et1 E3 Rohs Compliant Vishay
47P4270
Crcw1210 200 910K 5% Et1 E3 Rohs Compliant Vishay 47P4270
CRCW1210 200 910K 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 910K 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210910KJNEA 541-910KVTR-ND 47P4270
Product Name RES 910K OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 910K 5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 910000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details