Vishay Intertechnology, Inc. RES 910K OHM 3/4W 1% 1210 SMD CRCW1210910KFKEAHP

Description
RES 910Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 910Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910K OHM 3/4W 1% 1210 SMD - CRCW1210910KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 3/4W 1% 1210 SMD
CRCW1210910KFKEAHP
RES 910K OHM 3/4W 1% 1210 SMD CRCW1210910KFKEAHP
RES 910Kohm 3/4W 1% 1210 SMD

RES 910Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210910KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210910KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210910KFKEAHP-ND
910 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

910 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210910KFKEAHP CRCW1210910KFKEAHP-ND
Product Name RES 910K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 910000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27400 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details