Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 909ohms 1% CRCW1210909RFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 909ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 909ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 909ohms 1% - CRCW1210909RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 909ohms 1%
CRCW1210909RFKEAHP
Thick Film Resistors - SMD 3/4watt 909ohms 1% CRCW1210909RFKEAHP
Thick Film Resistors - SMD 3/4watt 909ohms 1%

Thick Film Resistors - SMD 3/4watt 909ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210909RFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210909RFKEAHPTR-ND
Chip Resistor - Surface Mount CRCW1210909RFKEAHPTR-ND
909 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

909 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210909RFKEAHP CRCW1210909RFKEAHPTR-ND
Product Name Thick Film Resistors - SMD 3/4watt 909ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details