8.45 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
1210,8.45,1%,T/R,HAZ
RES SMD 8.45 OHM 1% 1/2W 1210
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW12108R45FKEA-ND | CRCW12108R45FKEA | CRCW12108R45FKEA |
| Product Name | Chip Resistor - Surface Mount | 1210,8.45,1%,T/R,HAZMAT | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | ||
| Resistance Range | 8.45 ohms | 8.45 ohms |